CAS DataLoggers Lightmeter AEMC 1110

Description
Detachable sensor measures 0.1 to 200,000 lux (.01 to 18,580 foot-candles) Spectral error compensation for fluorescent and LED sources Min, max and average statistics Map mode Up to 500 hours battery life Blue luminescent backlit display Bluetooth Low Energy (BLE) and USB interfaces The AEMC 1110 is a portable, easy-to-use lightmeter that uses a removable light sensor to measure illuminance in lux or foot-candles. User selectable compensation allows accurate measurement of natural, fluorescent or LED light sources. The logger can be used to perform a variety of recording and mapping tasks with easy and intuitive setup from a computer using supplied DataView® software. The ergonomically designed case designed for simple one-hand operation, large blue luminescent backlit display, and intuitive function selection make this instrument the right choice for any application. It offers both USB and Bluetooth Low Energy (BLE) communications interfaces for easy connection to a PC.
Datasheet
Description
Detachable sensor measures 0.1 to 200,000 lux (.01 to 18,580 foot-candles) Spectral error compensation for fluorescent and LED sources Min, max and average statistics Map mode Up to 500 hours battery life Blue luminescent backlit display Bluetooth Low Energy (BLE) and USB interfaces The AEMC 1110 is a portable, easy-to-use lightmeter that uses a removable light sensor to measure illuminance in lux or foot-candles. User selectable compensation allows accurate measurement of natural, fluorescent or LED light sources. The logger can be used to perform a variety of recording and mapping tasks with easy and intuitive setup from a computer using supplied DataView® software. The ergonomically designed case designed for simple one-hand operation, large blue luminescent backlit display, and intuitive function selection make this instrument the right choice for any application. It offers both USB and Bluetooth Low Energy (BLE) communications interfaces for easy connection to a PC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightmeter - AEMC 1110 - CAS DataLoggers
Chesterland, OH, USA
Lightmeter
AEMC 1110
Lightmeter AEMC 1110
Detachable sensor measures 0.1 to 200,000 lux (.01 to 18,580 foot-candles) Spectral error compensation for fluorescent and LED sources Min, max and average statistics Map mode Up to 500 hours battery life Blue luminescent backlit display Bluetooth Low Energy (BLE) and USB interfaces The AEMC 1110 is a portable, easy-to-use lightmeter that uses a removable light sensor to measure illuminance in lux or foot-candles. User selectable compensation allows accurate measurement of natural, fluorescent or LED light sources. The logger can be used to perform a variety of recording and mapping tasks with easy and intuitive setup from a computer using supplied DataView® software. The ergonomically designed case designed for simple one-hand operation, large blue luminescent backlit display, and intuitive function selection make this instrument the right choice for any application. It offers both USB and Bluetooth Low Energy (BLE) communications interfaces for easy connection to a PC.
  • Detachable sensor measures 0.1 to 200,000 lux (.01 to 18,580 foot-candles)
  • Spectral error compensation for fluorescent and LED sources
  • Min, max and average statistics
  • Map mode
  • Up to 500 hours battery life
  • Blue luminescent backlit display
  • Bluetooth Low Energy (BLE) and USB interfaces

The AEMC 1110 is a portable, easy-to-use lightmeter that uses a removable light sensor to measure illuminance in lux or foot-candles. User selectable compensation allows accurate measurement of natural, fluorescent or LED light sources. The logger can be used to perform a variety of recording and mapping tasks with easy and intuitive setup from a computer using supplied DataView® software. The ergonomically designed case designed for simple one-hand operation, large blue luminescent backlit display, and intuitive function selection make this instrument the right choice for any application. It offers both USB and Bluetooth Low Energy (BLE) communications interfaces for easy connection to a PC.

Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Lux Meters (Light Meters)
Product Number AEMC 1110
Product Name Lightmeter
Meter Type Lux / Foot Candles
Illuminance Range 0.1000 to 200000 Lux (0.0093 to 18581 FC)
Accuracy 3 %
Lux Resolution 0.1000 Lux (0.0093 FC)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Illuminometer - PCE-EM 888 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux
Operating Temperature Range 0.0 to 50 C (32 to 122 F)
Display Type Alphanumeric
View Details
Goniophotometer - LEDGON 100 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
View Details
Digital Lux Meters - 51000 Series - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Meter Type Lux
Operating Temperature Range -10 to 40 C (14 to 104 F)
Humidity Range 0.0 to 80 %
View Details