The Accsense A1-01a wireless environmental data logger is designed for general environmental measurements. It provides several different internal sensors, as well as a screw terminal connector for connecting to a wide range of external analog sensors. The pod also includes a +5Vdc output to power external sensors.
In the event no gateway can be reached, individual pods will store data until a connection is restored. The stored data will be transferred to the online account. Pods have a range of approx. 80m (250ft), and can also act as a repeater for other’s signals.
| CAS DataLoggers | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | Accsense A1-01a |
| Product Name | Wireless Temperature, Humidity, Light and Vibration Sensor |
| Application | Moisture / Water Content in Gases / Air |
| Features | Datalogger; Battery Powered (optional feature) |
| Variables Measured | Relative Humidity; Temperature; Light and Vibration |
| Form Factor | Transmitter |
| Relative Humidity Range | 5 to 95 % |