Fabory North America Hexagon Flange Lock Nuts

Description
Hexagon flange lock nuts.
Description
Hexagon flange lock nuts.

Suppliers

Company
Product
Description
Supplier Links
Hexagon Flange Lock Nuts -  - Fabory North America
Byron Center, MI, USA
Hexagon Flange Lock Nuts
Hexagon Flange Lock Nuts
Hexagon flange lock nuts.

Hexagon flange lock nuts.

Supplier's Site

Technical Specifications

  Fabory North America
Product Category Nuts
Product Name Hexagon Flange Lock Nuts
Unlock Full Specs
to access all available technical data

Similar Products

Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Square Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Nylon Insert Nut (optional feature); Square Nut; Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"; 2"
Material Steel
View Details
Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 10-32 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material Steel; Low Carbon Steel
Finish Zinc Chromate
View Details
Hex Nuts - 2450664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Galvanized; Galvanised
View Details