Grainger Industrial Supply Gear Motor 96026

Description
AC GEARMOTOR, SINGLE PHASE, 310 IN-LB MAX TORQUE, 5 RPM, 115/230 VAC, 1.30/0.65 AMPS, 50/60 HZ, 565 LB OVERHUNG LOAD, 336:1 GEAR RATIO, PERMANENT SPLIT CAPACITOR, SINGLE LIP/SPRING LOADED/HEAVY DUTY SEAL, TOTALLY ENCLOSED NON-VENTILATED. FREE 2 YEAR RADWELL WARRANTY
Description
AC GEARMOTOR, SINGLE PHASE, 310 IN-LB MAX TORQUE, 5 RPM, 115/230 VAC, 1.30/0.65 AMPS, 50/60 HZ, 565 LB OVERHUNG LOAD, 336:1 GEAR RATIO, PERMANENT SPLIT CAPACITOR, SINGLE LIP/SPRING LOADED/HEAVY DUTY SEAL, TOTALLY ENCLOSED NON-VENTILATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 139281085 - Radwell International
Willingboro, NJ, United States
Gear Motor
139281085
Gear Motor 139281085
AC GEARMOTOR, SINGLE PHASE, 310 IN-LB MAX TORQUE, 5 RPM, 115/230 VAC, 1.30/0.65 AMPS, 50/60 HZ, 565 LB OVERHUNG LOAD, 336:1 GEAR RATIO, PERMANENT SPLIT CAPACITOR, SINGLE LIP/SPRING LOADED/HEAVY DUTY SEAL, TOTALLY ENCLOSED NON-VENTILATED. FREE 2 YEAR RADWELL WARRANTY

AC GEARMOTOR, SINGLE PHASE, 310 IN-LB MAX TORQUE, 5 RPM, 115/230 VAC, 1.30/0.65 AMPS, 50/60 HZ, 565 LB OVERHUNG LOAD, 336:1 GEAR RATIO, PERMANENT SPLIT CAPACITOR, SINGLE LIP/SPRING LOADED/HEAVY DUTY SEAL, TOTALLY ENCLOSED NON-VENTILATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 139281085
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Gear Motor - Hansen Series 148-5 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
DC Motors - 8777155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
SXG Gear Motor, 200V Batteryless - SXG20AW_-VL155-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0024 HP
Gearbox Ratio 25 : 1
Units Metric
View Details