Grainger Industrial Supply Pneumatic Filter 6ZC63

Description
AIR FILTER/DRYER, 40 MICRON FILTRATION, BRONZE ELEMENT, 125 PSI MAX INCOMING PRESSURE, 20 CFM MAX FLOW RATE, 1/4 IN NPT CONNECTION, 130 DEG. F MAX OPERATING TEMPERATURE, 1 11/16 IN DIAMETER, 3 3/4 IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
AIR FILTER/DRYER, 40 MICRON FILTRATION, BRONZE ELEMENT, 125 PSI MAX INCOMING PRESSURE, 20 CFM MAX FLOW RATE, 1/4 IN NPT CONNECTION, 130 DEG. F MAX OPERATING TEMPERATURE, 1 11/16 IN DIAMETER, 3 3/4 IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 1118564 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
1118564
Pneumatic Filter 1118564
AIR FILTER/DRYER, 40 MICRON FILTRATION, BRONZE ELEMENT, 125 PSI MAX INCOMING PRESSURE, 20 CFM MAX FLOW RATE, 1/4 IN NPT CONNECTION, 130 DEG. F MAX OPERATING TEMPERATURE, 1 11/16 IN DIAMETER, 3 3/4 IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

AIR FILTER/DRYER, 40 MICRON FILTRATION, BRONZE ELEMENT, 125 PSI MAX INCOMING PRESSURE, 20 CFM MAX FLOW RATE, 1/4 IN NPT CONNECTION, 130 DEG. F MAX OPERATING TEMPERATURE, 1 11/16 IN DIAMETER, 3 3/4 IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 1118564
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Filters - 315926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 124 SCFM (210 m³/hr)
View Details