Grainger Industrial Supply Gear Motor 6Z916

Description
PERMANENT MAGNET DC GEARMOTOR, 1/20 HP, 139 RPM, 12.9:1 RATIO, 90 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
PERMANENT MAGNET DC GEARMOTOR, 1/20 HP, 139 RPM, 12.9:1 RATIO, 90 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 20565157 - Radwell International
Willingboro, NJ, United States
Gear Motor
20565157
Gear Motor 20565157
PERMANENT MAGNET DC GEARMOTOR, 1/20 HP, 139 RPM, 12.9:1 RATIO, 90 VDC. FREE 2 YEAR RADWELL WARRANTY

PERMANENT MAGNET DC GEARMOTOR, 1/20 HP, 139 RPM, 12.9:1 RATIO, 90 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 20565157
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4003 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 210:1 12 volts - L12-30-210-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1222...12PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1500 kg-cm)
Gear Type Planetary
View Details