Grainger Industrial Supply Reducer 6Z454A

Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 58 RPM MAXIMUM OUTPUT SPEED, 1750 RPM MAXIMUM INPUT SPEED, 30:1 GEAR RATIO, DOUBLE LIP SEAL, CAST IRON HOUSING MATERIAL, ROUND OUTPUT SHAFT, POWDER COATED EPOXY PAINT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 58 RPM MAXIMUM OUTPUT SPEED, 1750 RPM MAXIMUM INPUT SPEED, 30:1 GEAR RATIO, DOUBLE LIP SEAL, CAST IRON HOUSING MATERIAL, ROUND OUTPUT SHAFT, POWDER COATED EPOXY PAINT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 219627282 - Radwell International
Willingboro, NJ, United States
Reducer
219627282
Reducer 219627282
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 58 RPM MAXIMUM OUTPUT SPEED, 1750 RPM MAXIMUM INPUT SPEED, 30:1 GEAR RATIO, DOUBLE LIP SEAL, CAST IRON HOUSING MATERIAL, ROUND OUTPUT SHAFT, POWDER COATED EPOXY PAINT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 58 RPM MAXIMUM OUTPUT SPEED, 1750 RPM MAXIMUM INPUT SPEED, 30:1 GEAR RATIO, DOUBLE LIP SEAL, CAST IRON HOUSING MATERIAL, ROUND OUTPUT SHAFT, POWDER COATED EPOXY PAINT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 219627282
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-192LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-192la - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearboxes site 3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Planetary
Gear Ratio 3 to 250 (X : 1)
Rated Output Torque 7080 to 752212 In-lbs (8163 to 867347 kg-cm)
View Details
R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-17.4 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 17.4 (X : 1)
View Details
Planetary Gearheads Series 20/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details