GRAINGER INDUSTRIAL SUPPLY
6X388A -- PNEUMATIC CYLINDER
Grainger Industrial Supply
Pneumatic Cylinder
6X388A
Description
DAYTON Pneumatics 6X388A
Description
DAYTON Pneumatics 6X388A
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Name
|
Pneumatic Cylinder |
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
11.81 inch (300 mm)
Rated Load/Force
135 lbs (61.17 kg)
Shaft Diameter
1.57 inch (40 mm)
View Details
Stroke
1.25 inch (31.75 mm)
Rated Load/Force
66.32 lbs (30.08 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
0.7874 inch (20 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
1.26 inch (32 mm)
View Details
Stroke
1 inch (25.4 mm)
Rated Load/Force
3300 lbs (1497 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details