Grainger Industrial Supply Conduit/Fitting 6P842

Description
GALVANIZED STEEL NIPPLE, PIPE SCHEDULE 40, 1-1/4" X 4". FREE 2 YEAR RADWELL WARRANTY
Description
GALVANIZED STEEL NIPPLE, PIPE SCHEDULE 40, 1-1/4" X 4". FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Conduit/Fitting - 5148256 - Radwell International
Willingboro, NJ, United States
Conduit/Fitting
5148256
Conduit/Fitting 5148256
GALVANIZED STEEL NIPPLE, PIPE SCHEDULE 40, 1-1/4" X 4". FREE 2 YEAR RADWELL WARRANTY

GALVANIZED STEEL NIPPLE, PIPE SCHEDULE 40, 1-1/4" X 4". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pipe Fittings
Product Number 5148256
Product Name Conduit/Fitting
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Nipple & Plug Fittings - 61085 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.375 inch (9.52 mm)
View Details
Lateral Pro150 Butt - 5051140 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 14.000 inch (356 mm)
Metric Size 355.00 mm (13.98 inch)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details