Grainger Industrial Supply Thermal Overload/Heater 5X282

Description
DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, M38, FOR CONTACTORS / STARTERS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, M38, FOR CONTACTORS / STARTERS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 226226848 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
226226848
Thermal Overload/Heater 226226848
DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, M38, FOR CONTACTORS / STARTERS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, M38, FOR CONTACTORS / STARTERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 226226848
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09R10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-22B-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details