Grainger Industrial Supply Gear Motor 4ZJ48

Description
DC GEAR MOTOR, 24VAC, 5.45A, 1/8HP, 120RPM, 15:1 RATIO, MAX TORQUE: 60 IN-LB, ENCLOSURE: TENV. FREE 2 YEAR RADWELL WARRANTY
Description
DC GEAR MOTOR, 24VAC, 5.45A, 1/8HP, 120RPM, 15:1 RATIO, MAX TORQUE: 60 IN-LB, ENCLOSURE: TENV. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 109301622 - Radwell International
Willingboro, NJ, United States
Gear Motor
109301622
Gear Motor 109301622
DC GEAR MOTOR, 24VAC, 5.45A, 1/8HP, 120RPM, 15:1 RATIO, MAX TORQUE: 60 IN-LB, ENCLOSURE: TENV. FREE 2 YEAR RADWELL WARRANTY

DC GEAR MOTOR, 24VAC, 5.45A, 1/8HP, 120RPM, 15:1 RATIO, MAX TORQUE: 60 IN-LB, ENCLOSURE: TENV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 109301622
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Gearbox Motor Actuator – Desk Lift Drive System - YHD-3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.0804 to 0.1072 HP
View Details
 - PGM.WP75AL-213-1311 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0201 HP
View Details