Grainger Industrial Supply Gear Motor 4Z722

Description
OBSOLETE, GEAR MOTOR, 1/8HP, 30:1 RATIO . FREE 2 YEAR RADWELL WARRANTY
Description
OBSOLETE, GEAR MOTOR, 1/8HP, 30:1 RATIO . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 117737307 - Radwell International
Willingboro, NJ, United States
Gear Motor
117737307
Gear Motor 117737307
OBSOLETE, GEAR MOTOR, 1/8HP, 30:1 RATIO . FREE 2 YEAR RADWELL WARRANTY

OBSOLETE, GEAR MOTOR, 1/8HP, 30:1 RATIO . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 117737307
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details