Grainger Industrial Supply Reducer 4Z720

Description
REDUCER, 5/8IN BORE, 87:1RATIO, 1/2HP, 1725RPM. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, 5/8IN BORE, 87:1RATIO, 1/2HP, 1725RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 94433680 - Radwell International
Willingboro, NJ, United States
Reducer
94433680
Reducer 94433680
REDUCER, 5/8IN BORE, 87:1RATIO, 1/2HP, 1725RPM. FREE 2 YEAR RADWELL WARRANTY

REDUCER, 5/8IN BORE, 87:1RATIO, 1/2HP, 1725RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 94433680
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Planetary Gearheads Series 38/2 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 66 (X : 1)
View Details
LIS 25:1 Composite - LIS-25C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 25 (X : 1)
Rated Output Torque 451 In-lbs (520 kg-cm)
View Details