Grainger Industrial Supply Motor 4Z524

Description
MOTOR, 1/2HP, 1725RPM, 2.8AMP, 180VDC. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1/2HP, 1725RPM, 2.8AMP, 180VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 38010764 - Radwell International
Willingboro, NJ, United States
MOTOR, 1/2HP, 1725RPM, 2.8AMP, 180VDC. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1/2HP, 1725RPM, 2.8AMP, 180VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 38010764
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 400V Batteryless - SXG09DW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
342 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
L12-R Micro Linear Servos for RC & Arduino 50mm 100:1 6 volts - L12-50-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details