Grainger Industrial Supply Gear Motor 4Z381

Description
DC GEARMOTOR: 90V DC, 94 RPM NAMEPLATE RPM, 77 IN-LB MAX. TORQUE, CW/CCW, ALL ANGLE. FREE 2 YEAR RADWELL WARRANTY
Description
DC GEARMOTOR: 90V DC, 94 RPM NAMEPLATE RPM, 77 IN-LB MAX. TORQUE, CW/CCW, ALL ANGLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 5651824 - Radwell International
Willingboro, NJ, United States
Gear Motor
5651824
Gear Motor 5651824
DC GEARMOTOR: 90V DC, 94 RPM NAMEPLATE RPM, 77 IN-LB MAX. TORQUE, CW/CCW, ALL ANGLE. FREE 2 YEAR RADWELL WARRANTY

DC GEARMOTOR: 90V DC, 94 RPM NAMEPLATE RPM, 77 IN-LB MAX. TORQUE, CW/CCW, ALL ANGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 5651824
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX32 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
 - PGM.P016M0171-01 Brushless coreless gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Commutation Brushless
DC Construction Coreless / Slotless
View Details