Grainger Industrial Supply Gear Motor 4Z134

Description
GEAR MOTOR, 18RPM, 90VDC, 101:1RATIO, 1/20HP. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR, 18RPM, 90VDC, 101:1RATIO, 1/20HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 4799690 - Radwell International
Willingboro, NJ, United States
Gear Motor
4799690
Gear Motor 4799690
GEAR MOTOR, 18RPM, 90VDC, 101:1RATIO, 1/20HP. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, 18RPM, 90VDC, 101:1RATIO, 1/20HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 4799690
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gear Motor for Auto Conveyor Machine - YHD-3038 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 24.0 VDC
Output Power 0.0201 to 0.0536 HP
Continuous Torque 0.4 to 43.4 In-lbs (0.5000 to 50 kg-cm)
View Details
 - PGM.P42 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.2412 HP
View Details
PMDC Planetary Gearmotor - Hansen Series 116-8 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details