Grainger Industrial Supply Motor Driven Pump 4RH49

Description
DISCONTINUED BY MANUFACTURER, CENTRIFUGAL PUMP, 1-1/2 HP, 230/460 VAC, 3 PHASE, 1-1/2X1-1/4". FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CENTRIFUGAL PUMP, 1-1/2 HP, 230/460 VAC, 3 PHASE, 1-1/2X1-1/4". FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor Driven Pump - 157487260 - Radwell International
Willingboro, NJ, United States
Motor Driven Pump
157487260
Motor Driven Pump 157487260
DISCONTINUED BY MANUFACTURER, CENTRIFUGAL PUMP, 1-1/2 HP, 230/460 VAC, 3 PHASE, 1-1/2X1-1/4". FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CENTRIFUGAL PUMP, 1-1/2 HP, 230/460 VAC, 3 PHASE, 1-1/2X1-1/4". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 157487260
Product Name Motor Driven Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102674 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details
81 1/2B2-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details