Grainger Industrial Supply Current Transformer 4MTL7

Description
SAFETY ISOLATING TRANSFORMER, 50VAC, 240-480VDC. FREE 2 YEAR RADWELL WARRANTY
Description
SAFETY ISOLATING TRANSFORMER, 50VAC, 240-480VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 112555133 - Radwell International
Willingboro, NJ, United States
Current Transformer
112555133
Current Transformer 112555133
SAFETY ISOLATING TRANSFORMER, 50VAC, 240-480VDC. FREE 2 YEAR RADWELL WARRANTY

SAFETY ISOLATING TRANSFORMER, 50VAC, 240-480VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 112555133
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-405/200-209 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers & Shunts - EA3306-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details