Grainger Industrial Supply Motor 4M096J

Description
DISCONTINUED BY MANUFACTURER, DRIVE, DIRECT BLOWER, 1/4HP, 4.7AMPS, 60HZ, 1075/3RPM, 1-PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DRIVE, DIRECT BLOWER, 1/4HP, 4.7AMPS, 60HZ, 1075/3RPM, 1-PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 224677653 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, DRIVE, DIRECT BLOWER, 1/4HP, 4.7AMPS, 60HZ, 1075/3RPM, 1-PHASE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DRIVE, DIRECT BLOWER, 1/4HP, 4.7AMPS, 60HZ, 1075/3RPM, 1-PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 224677653
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Worm Gear Motor for Auto Conveyor Machine - YHD-3038 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 24.0 VDC
Output Power 0.0201 to 0.0536 HP
Continuous Torque 0.4 to 43.4 In-lbs (0.5000 to 50 kg-cm)
View Details