Grainger Industrial Supply Motor 4M079

Description
MOTOR 1/70HP 3000RPM 120VAC/60HZ C-FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR 1/70HP 3000RPM 120VAC/60HZ C-FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 15293967 - Radwell International
Willingboro, NJ, United States
MOTOR 1/70HP 3000RPM 120VAC/60HZ C-FRAME. FREE 2 YEAR RADWELL WARRANTY

MOTOR 1/70HP 3000RPM 120VAC/60HZ C-FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 15293967
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Gearmotors Series 2622 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
High Torque Good Performance Gear Motor - YHD-60GA775 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
 - PGM.W90 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 13.5 VDC
Output Power 0.0121 HP
Continuous Current 1 amps
View Details