Grainger Industrial Supply Gear Motor 4CVX2

Description
GEAR MOTOR, 3.4/1.7AMP, 208-230/460VAC, 60/50HZ, 3PH, 1HP, 68RPM, 26:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR, 3.4/1.7AMP, 208-230/460VAC, 60/50HZ, 3PH, 1HP, 68RPM, 26:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 103533756 - Radwell International
Willingboro, NJ, United States
Gear Motor
103533756
Gear Motor 103533756
GEAR MOTOR, 3.4/1.7AMP, 208-230/460VAC, 60/50HZ, 3PH, 1HP, 68RPM, 26:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, 3.4/1.7AMP, 208-230/460VAC, 60/50HZ, 3PH, 1HP, 68RPM, 26:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 103533756
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - L0616...06PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Torque 0.0 In-lbs (0.0020 kg-cm)
Gear Type Planetary
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 12 volts - L12-30-100-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-24V GP42-022 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details