Grainger Industrial Supply Motor 3N0186

Description
MOTOR, 4.9-4.8/2.4 AMP, 208-220/440VAC, 60/50HZ, 1.5HP, 56H FRAME, 1725/1425RPM, 1.0 SERVICE FACTOR, . FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 4.9-4.8/2.4 AMP, 208-220/440VAC, 60/50HZ, 1.5HP, 56H FRAME, 1725/1425RPM, 1.0 SERVICE FACTOR, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 101184592 - Radwell International
Willingboro, NJ, United States
MOTOR, 4.9-4.8/2.4 AMP, 208-220/440VAC, 60/50HZ, 1.5HP, 56H FRAME, 1725/1425RPM, 1.0 SERVICE FACTOR, . FREE 2 YEAR RADWELL WARRANTY

MOTOR, 4.9-4.8/2.4 AMP, 208-220/440VAC, 60/50HZ, 1.5HP, 56H FRAME, 1725/1425RPM, 1.0 SERVICE FACTOR, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 101184592
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 400V Batteryless - SXG05DW_-VL070-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.6031 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
845 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0020C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
T16-200-64-12-R linear track servo - T16-200-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details