Grainger Industrial Supply Motor 3M595A

Description
FAN DUTY A.C. MOTOR, 1050RPM, 1PHASE, 1/8HP, 230V, 2.5AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
FAN DUTY A.C. MOTOR, 1050RPM, 1PHASE, 1/8HP, 230V, 2.5AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 101316901 - Radwell International
Willingboro, NJ, United States
FAN DUTY A.C. MOTOR, 1050RPM, 1PHASE, 1/8HP, 230V, 2.5AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY

FAN DUTY A.C. MOTOR, 1050RPM, 1PHASE, 1/8HP, 230V, 2.5AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 101316901
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details