Grainger Industrial Supply Motor 3M585B

Description
DISCONTINUED BY MANUFACTURER, MOTOR, 1/10HP, 1050RPM, 3.7AMPS, 115 VAC, 60HZ, FR 42YZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, 1/10HP, 1050RPM, 3.7AMPS, 115 VAC, 60HZ, FR 42YZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 224088302 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, 1/10HP, 1050RPM, 3.7AMPS, 115 VAC, 60HZ, FR 42YZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, 1/10HP, 1050RPM, 3.7AMPS, 115 VAC, 60HZ, FR 42YZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 224088302
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 420659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 5.2 In-lbs (6 kg-cm)
View Details
Motors - AC, DC - 403-1113225018-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 400V Batteryless - SXA30DW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 4.02 HP
Gearbox Ratio 5 : 1
Units Metric
View Details