Grainger Industrial Supply Motor 3M538A

Description
MOTOR 0.7A 1550RPM 115V SLEEVE 2-1/16 IN. L AUTO. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR 0.7A 1550RPM 115V SLEEVE 2-1/16 IN. L AUTO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 38221 - Radwell International
Willingboro, NJ, United States
Motor
38221
Motor 38221
MOTOR 0.7A 1550RPM 115V SLEEVE 2-1/16 IN. L AUTO. FREE 2 YEAR RADWELL WARRANTY

MOTOR 0.7A 1550RPM 115V SLEEVE 2-1/16 IN. L AUTO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 38221
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
Aluminum Alloy Lift Adjustable Desk Gear Motor – Screw Lock Type - YHD-3041L - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.1072 HP
View Details
 - PGM.C064 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 3.22E-4 HP
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX40 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details