Grainger Industrial Supply Motor 3M534

Description
MOTOR, SHADED POLE, 115V, 60HZ, 1550RPM. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, SHADED POLE, 115V, 60HZ, 1550RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 58727084 - Radwell International
Willingboro, NJ, United States
MOTOR, SHADED POLE, 115V, 60HZ, 1550RPM. FREE 2 YEAR RADWELL WARRANTY

MOTOR, SHADED POLE, 115V, 60HZ, 1550RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 58727084
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

24A-D Series Parallel Shaft DC Gearmotor - 0189 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
25mm micro linear servo 50:1 - P8-25-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details