Grainger Industrial Supply Motor 3M290

Description
MOTOR, SHADED POLE, 1/20 HP, 1550 RPM, 115V, 60HZ, 1.5A. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, SHADED POLE, 1/20 HP, 1550 RPM, 115V, 60HZ, 1.5A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 429792 - Radwell International
Willingboro, NJ, United States
Motor
429792
Motor 429792
MOTOR, SHADED POLE, 1/20 HP, 1550 RPM, 115V, 60HZ, 1.5A. FREE 2 YEAR RADWELL WARRANTY

MOTOR, SHADED POLE, 1/20 HP, 1550 RPM, 115V, 60HZ, 1.5A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 429792
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

34R-5F Series AC Right Angle Gearmotor - 0511 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(1) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
View Details
12Mm Worm Gearbox Micro Gear Motor - YHD-N20-298K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details