Grainger Industrial Supply Gear Motor 3M231

Description
DISCONTINUED BY MANUFACTURER, AC GEARMOTOR, 0.55 AMP, 1 PHASE, 115 VAC, 60 HZ, 7 RPM, GEAR RATIO: 439.1, ENCLOSURE OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC GEARMOTOR, 0.55 AMP, 1 PHASE, 115 VAC, 60 HZ, 7 RPM, GEAR RATIO: 439.1, ENCLOSURE OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 141820906 - Radwell International
Willingboro, NJ, United States
Gear Motor
141820906
Gear Motor 141820906
DISCONTINUED BY MANUFACTURER, AC GEARMOTOR, 0.55 AMP, 1 PHASE, 115 VAC, 60 HZ, 7 RPM, GEAR RATIO: 439.1, ENCLOSURE OPEN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC GEARMOTOR, 0.55 AMP, 1 PHASE, 115 VAC, 60 HZ, 7 RPM, GEAR RATIO: 439.1, ENCLOSURE OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 141820906
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
10mm 252:1 micro linear servo - P8-10-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details