Grainger Industrial Supply Motor 3M169C

Description
DISCONTINUED BY MANUFACTURER, HEATING/COOLING MOTOR, C FRAME, 1/4 HP, 1625 RPM, 230 V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, HEATING/COOLING MOTOR, C FRAME, 1/4 HP, 1625 RPM, 230 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 163033808 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, HEATING/COOLING MOTOR, C FRAME, 1/4 HP, 1625 RPM, 230 V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, HEATING/COOLING MOTOR, C FRAME, 1/4 HP, 1625 RPM, 230 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 163033808
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297D-24V GP42-169 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1238...12PP...(1) - Constar Motion Co., Ltd
Specs
DC Voltage Range 5.0 VDC
Continuous Torque 0.2 In-lbs (0.2000 kg-cm)
Gear Type Planetary
View Details