Grainger Industrial Supply Gear Motor 3M104

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 6.3 MAX TORQUE, 115 VAC, 60 HZ, 6 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 6.3 MAX TORQUE, 115 VAC, 60 HZ, 6 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 429921 - Radwell International
Willingboro, NJ, United States
Gear Motor
429921
Gear Motor 429921
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 6.3 MAX TORQUE, 115 VAC, 60 HZ, 6 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 6.3 MAX TORQUE, 115 VAC, 60 HZ, 6 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 429921
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Spur Gearmotor - Hansen Series 116-4 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
SXG Gear Motor, 400V Batteryless - SXG44DW_-VL205-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.9 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 150:1 6 volts - L16-100-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
Mature blender motor 230V AC universal motor - PU7030220 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220 V
Output Power 0.2410 HP
View Details