Grainger Industrial Supply Motor 3KV68B

Description
MOTOR, 1 HP, 1735 RPM, 3 PHASE, 230/460 V, 143T FRAME, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1 HP, 1735 RPM, 3 PHASE, 230/460 V, 143T FRAME, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 155432457 - Radwell International
Willingboro, NJ, United States
MOTOR, 1 HP, 1735 RPM, 3 PHASE, 230/460 V, 143T FRAME, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1 HP, 1735 RPM, 3 PHASE, 230/460 V, 143T FRAME, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 155432457
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

B2010A4 Autoclavable Slotted Brushless DC Gearmotor - B2010A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 40.0 VDC
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 35:1 6 volts - L16-140-35-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Precision Gearmotor with Spur Gearbox - C16**...13MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details