Grainger Industrial Supply Din Rail Mount Circuit Breaker 33V952

Description
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 32A FRAME SIZE, AMPS 10, CURVE TYPE D, AC VOLTAGE RATING 277V AC, PHASE 1, LUG TERMINAL, FIXED INSTANTANEOUS TRIP TYPE, 23-54 AWG WIRE SIZE RANGE, 4.01 IN LENGTH, 0.71 IN WIDTH, 3.00 IN DEPTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 32A FRAME SIZE, AMPS 10, CURVE TYPE D, AC VOLTAGE RATING 277V AC, PHASE 1, LUG TERMINAL, FIXED INSTANTANEOUS TRIP TYPE, 23-54 AWG WIRE SIZE RANGE, 4.01 IN LENGTH, 0.71 IN WIDTH, 3.00 IN DEPTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 161873834 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
161873834
Din Rail Mount Circuit Breaker 161873834
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 32A FRAME SIZE, AMPS 10, CURVE TYPE D, AC VOLTAGE RATING 277V AC, PHASE 1, LUG TERMINAL, FIXED INSTANTANEOUS TRIP TYPE, 23-54 AWG WIRE SIZE RANGE, 4.01 IN LENGTH, 0.71 IN WIDTH, 3.00 IN DEPTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 32A FRAME SIZE, AMPS 10, CURVE TYPE D, AC VOLTAGE RATING 277V AC, PHASE 1, LUG TERMINAL, FIXED INSTANTANEOUS TRIP TYPE, 23-54 AWG WIRE SIZE RANGE, 4.01 IN LENGTH, 0.71 IN WIDTH, 3.00 IN DEPTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 161873834
Product Name Din Rail Mount Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 2946-787-3861/000-3000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
Circuit Breakers & Accessories - 1CU32M - Powell Electronics, Inc.
Specs
Rated Current 32 amps
View Details