Grainger Industrial Supply Pipe and Coupling 30E657

Description
COUPLER PLUG, PIPE/BODY SIZE 1/4IN NPT,300PSI. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLER PLUG, PIPE/BODY SIZE 1/4IN NPT,300PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 62384766 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
62384766
Pipe and Coupling 62384766
COUPLER PLUG, PIPE/BODY SIZE 1/4IN NPT,300PSI. FREE 2 YEAR RADWELL WARRANTY

COUPLER PLUG, PIPE/BODY SIZE 1/4IN NPT,300PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 62384766
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

0.2498
Specs
Bore 1 0.2498 inch (6.34 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details