Grainger Industrial Supply Motor 2Z849

Description
AC GEARMOTOR, 157RPM, ENCLOSURE ODP, 1/3HP. 11:1 RATIO, SINGLE SHAFT, SPLIT PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
AC GEARMOTOR, 157RPM, ENCLOSURE ODP, 1/3HP. 11:1 RATIO, SINGLE SHAFT, SPLIT PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 133877151 - Radwell International
Willingboro, NJ, United States
AC GEARMOTOR, 157RPM, ENCLOSURE ODP, 1/3HP. 11:1 RATIO, SINGLE SHAFT, SPLIT PHASE. FREE 2 YEAR RADWELL WARRANTY

AC GEARMOTOR, 157RPM, ENCLOSURE ODP, 1/3HP. 11:1 RATIO, SINGLE SHAFT, SPLIT PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 133877151
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297F-48V GP42-308 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
L12-R Micro Linear Servos for RC & Arduino 50mm 100:1 6 volts - L12-50-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
DC Motors - 4179712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.7 In-lbs (0.8320 kg-cm)
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details