Grainger Industrial Supply Bushing 2X773

Description
BUSHING, OPEN SLOT REDUCING, 1/2 INCH INSIDE DIAMETER, 5/8 INCH OUTSIDE DIAMETER, 1-1/4 INCH LENGTH, 3/16 INCH SLOW WIDTH, STEEL MATERIAL, GALVANIZED FINISH, CORROSION RESISTANT, PACK OF 3. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, OPEN SLOT REDUCING, 1/2 INCH INSIDE DIAMETER, 5/8 INCH OUTSIDE DIAMETER, 1-1/4 INCH LENGTH, 3/16 INCH SLOW WIDTH, STEEL MATERIAL, GALVANIZED FINISH, CORROSION RESISTANT, PACK OF 3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 113664578 - Radwell International
Willingboro, NJ, United States
Bushing
113664578
Bushing 113664578
BUSHING, OPEN SLOT REDUCING, 1/2 INCH INSIDE DIAMETER, 5/8 INCH OUTSIDE DIAMETER, 1-1/4 INCH LENGTH, 3/16 INCH SLOW WIDTH, STEEL MATERIAL, GALVANIZED FINISH, CORROSION RESISTANT, PACK OF 3. FREE 2 YEAR RADWELL WARRANTY

BUSHING, OPEN SLOT REDUCING, 1/2 INCH INSIDE DIAMETER, 5/8 INCH OUTSIDE DIAMETER, 1-1/4 INCH LENGTH, 3/16 INCH SLOW WIDTH, STEEL MATERIAL, GALVANIZED FINISH, CORROSION RESISTANT, PACK OF 3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 113664578
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Bushes - 183748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.5512 inch (14.00 mm)
Bearing OD 1.4961 inch (38.00 mm)
View Details
Guide Roller Bushings Concentric - B-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
Snap Bushings - SB-1500-21 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.3120 inch (33.32 mm)
View Details
DP10™ Metal-Polymer Plain Bearings - 08O DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details