Grainger Industrial Supply Pillow Block/Bearing Housing 2X406

Description
PILLOW BLOCK BEARING, 2 BOLT, BALL BEARING TYPE, 1IN BORE DIA. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 2 BOLT, BALL BEARING TYPE, 1IN BORE DIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 89337780 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
89337780
Pillow Block/Bearing Housing 89337780
PILLOW BLOCK BEARING, 2 BOLT, BALL BEARING TYPE, 1IN BORE DIA. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 2 BOLT, BALL BEARING TYPE, 1IN BORE DIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 89337780
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

2-1/8 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.9843 inch (25 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details