Grainger Industrial Supply Gear Head 2N864

Description
DAYTON, 2N864, AC MOTOR, 1/3HP, 1725/1425RPM, 208-440VAC, 50/60HZ, 3PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
DAYTON, 2N864, AC MOTOR, 1/3HP, 1725/1425RPM, 208-440VAC, 50/60HZ, 3PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 40217354 - Radwell International
Willingboro, NJ, United States
Gear Head
40217354
Gear Head 40217354
DAYTON, 2N864, AC MOTOR, 1/3HP, 1725/1425RPM, 208-440VAC, 50/60HZ, 3PHASE. FREE 2 YEAR RADWELL WARRANTY

DAYTON, 2N864, AC MOTOR, 1/3HP, 1725/1425RPM, 208-440VAC, 50/60HZ, 3PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 40217354
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-753 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 753 (X : 1)
View Details
GB80 6:1 - GB806 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 6 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Planetary Gearheads Series 38/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 592 (X : 1)
View Details
KHK KBX-102L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-102l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details