Grainger Industrial Supply Belts Automotive 2L395

Description
V-BELT COGGED POWER WEDGE 71INCH. FREE 2 YEAR RADWELL WARRANTY
Description
V-BELT COGGED POWER WEDGE 71INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belts Automotive - 20563506 - Radwell International
Willingboro, NJ, United States
Belts Automotive
20563506
Belts Automotive 20563506
V-BELT COGGED POWER WEDGE 71INCH. FREE 2 YEAR RADWELL WARRANTY

V-BELT COGGED POWER WEDGE 71INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 20563506
Product Name Belts Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.5118 inch (13 mm)
Length 197 inch (5000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Habasit® Cleandrive Belt Series Smooth - H950034888 - Habasit America
Specs
Thickness 0.1181 inch (3 mm)
View Details