Grainger Industrial Supply Gear Motor 2L005

Description
DISCONTINUED BY MANUFACTURER, GRAINGER, 2L005, GEARMOTOR, 3.4RPM, 12VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GRAINGER, 2L005, GEARMOTOR, 3.4RPM, 12VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 18763284 - Radwell International
Willingboro, NJ, United States
Gear Motor
18763284
Gear Motor 18763284
DISCONTINUED BY MANUFACTURER, GRAINGER, 2L005, GEARMOTOR, 3.4RPM, 12VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GRAINGER, 2L005, GEARMOTOR, 3.4RPM, 12VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 18763284
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - L0616...06PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Torque 0.0 In-lbs (0.0020 kg-cm)
Gear Type Planetary
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
50mm micro linear servo 50:1 - P8-50-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-60V GP42-1594 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 0.2200 amps
View Details