Grainger Industrial Supply Gear Motor 2H579C

Description
DISCONTINUED BY MANUFACTURER, DAYTON DC GEARMOTOR: PARALLEL, 90V DC, TENV, 42 RPM, 280 IN-LB MAX TORQUE, 1/4 HP INPUT HORSEPOWER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DAYTON DC GEARMOTOR: PARALLEL, 90V DC, TENV, 42 RPM, 280 IN-LB MAX TORQUE, 1/4 HP INPUT HORSEPOWER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 221966559 - Radwell International
Willingboro, NJ, United States
Gear Motor
221966559
Gear Motor 221966559
DISCONTINUED BY MANUFACTURER, DAYTON DC GEARMOTOR: PARALLEL, 90V DC, TENV, 42 RPM, 280 IN-LB MAX TORQUE, 1/4 HP INPUT HORSEPOWER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DAYTON DC GEARMOTOR: PARALLEL, 90V DC, TENV, 42 RPM, 280 IN-LB MAX TORQUE, 1/4 HP INPUT HORSEPOWER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 221966559
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Motor Type Stepper Motor
AC Voltage & Frequency 24 to 240V; 208-230/240V 60Hz
Standard DC Voltage 24V
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
 - PGM.P022M0045-01 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0021 HP
View Details