Grainger Industrial Supply Gear Motor 2H579

Description
GEAR MOTOR, PARALLEL, TENV, 43:1 RATIO, 280 IN-LB MAX TORQUE, 1/4 HP, 42 RPM, 2.3 AMP, 90 VDC, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR, PARALLEL, TENV, 43:1 RATIO, 280 IN-LB MAX TORQUE, 1/4 HP, 42 RPM, 2.3 AMP, 90 VDC, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 220413901 - Radwell International
Willingboro, NJ, United States
Gear Motor
220413901
Gear Motor 220413901
GEAR MOTOR, PARALLEL, TENV, 43:1 RATIO, 280 IN-LB MAX TORQUE, 1/4 HP, 42 RPM, 2.3 AMP, 90 VDC, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, PARALLEL, TENV, 43:1 RATIO, 280 IN-LB MAX TORQUE, 1/4 HP, 42 RPM, 2.3 AMP, 90 VDC, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 220413901
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 13**...13*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Stepper Motors - 403-1026-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
L16-R Miniature Linear Servos for RC & Arduino 50mm 150:1 6 volts - L16-50-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-24V GP42-046 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details