Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INCANDESCENT LAMPS
GRAINGER INDUSTRIAL SUPPLY
2FMP3-EACH -- INCANDESCENT LAMP
Grainger Industrial Supply
Incandescent Lamp
2FMP3-EACH
Description
INCANDESCENT BULB 6V. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
INCANDESCENT BULB 6V. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Incandescent Lamp
56444910
Incandescent Lamp
56444910
INCANDESCENT BULB 6V. FREE 2 YEAR RADWELL WARRANTY
INCANDESCENT BULB 6V. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Incandescent Lamps
Product Number
56444910
Product Name
Incandescent Lamp
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Incandescent Lamp
800S-N60
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Lamp, incandescent, 30V, 27W
K8107210A
View Details
Litetronics International, Inc.
60-Watt Duro-Lite Incandescent C15 MED Clear
LS4113
Specs
Base Type
Medium
Lamp Power
60 watts
Rated Average Life
6000 hours
View Details
Kennedy Webster Electric Co.
Incandescent Lamps - BR40 - 120R40/PL-1
21000
Specs
Lamp Power
120 watts
Maximum Overall Length
6.56 inch (167 mm)
Diameter
127 mm (5 inch)
View Details