Grainger Industrial Supply Shaft Coupling 1X406

Description
SPIDER FOR COUPLING, TYPE L/LA099/100, COUPLING SIZE, 2 17/32IN OUTSIDE DIA. FREE 2 YEAR RADWELL WARRANTY
Description
SPIDER FOR COUPLING, TYPE L/LA099/100, COUPLING SIZE, 2 17/32IN OUTSIDE DIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 5665433 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
5665433
Shaft Coupling 5665433
SPIDER FOR COUPLING, TYPE L/LA099/100, COUPLING SIZE, 2 17/32IN OUTSIDE DIA. FREE 2 YEAR RADWELL WARRANTY

SPIDER FOR COUPLING, TYPE L/LA099/100, COUPLING SIZE, 2 17/32IN OUTSIDE DIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 5665433
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
MCPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details