Grainger Industrial Supply Pipe and Coupling 1VFH9

Description
RED BRASS CAP, FITTING CONNECTION TYPE: FNPT, 2-1/2 INCH PIPE SIZE, MAX. PRESSURE: 125 PSI, CLASS 125, TEMPERATURE. RANGE: -20 DEGREES TO 400 DEGREES F, . FREE 2 YEAR RADWELL WARRANTY
Description
RED BRASS CAP, FITTING CONNECTION TYPE: FNPT, 2-1/2 INCH PIPE SIZE, MAX. PRESSURE: 125 PSI, CLASS 125, TEMPERATURE. RANGE: -20 DEGREES TO 400 DEGREES F, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 122403943 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
122403943
Pipe and Coupling 122403943
RED BRASS CAP, FITTING CONNECTION TYPE: FNPT, 2-1/2 INCH PIPE SIZE, MAX. PRESSURE: 125 PSI, CLASS 125, TEMPERATURE. RANGE: -20 DEGREES TO 400 DEGREES F, . FREE 2 YEAR RADWELL WARRANTY

RED BRASS CAP, FITTING CONNECTION TYPE: FNPT, 2-1/2 INCH PIPE SIZE, MAX. PRESSURE: 125 PSI, CLASS 125, TEMPERATURE. RANGE: -20 DEGREES TO 400 DEGREES F, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 122403943
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Bore 1 0.3150 to 0.7874 inch (8 to 20 mm)
View Details
CPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units English Design Arrangement
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details