Grainger Industrial Supply Motor 1TRY4

Description
DISCONTINUED BY MANUFACTURER, WASHDOWN MOTOR, 14-13/6.5 AMP, 208-230/460 VAC, 60 HZ, 3-PHASE, 5 HP, 1750 RPM, 1.15 SF, TEFC, 184TC FRAME, . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, WASHDOWN MOTOR, 14-13/6.5 AMP, 208-230/460 VAC, 60 HZ, 3-PHASE, 5 HP, 1750 RPM, 1.15 SF, TEFC, 184TC FRAME, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 88254573 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, WASHDOWN MOTOR, 14-13/6.5 AMP, 208-230/460 VAC, 60 HZ, 3-PHASE, 5 HP, 1750 RPM, 1.15 SF, TEFC, 184TC FRAME, . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, WASHDOWN MOTOR, 14-13/6.5 AMP, 208-230/460 VAC, 60 HZ, 3-PHASE, 5 HP, 1750 RPM, 1.15 SF, TEFC, 184TC FRAME, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 88254573
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - C1631...14MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
300N linear servo - P16-150-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-60V GP42-308 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 0.8800 amps
View Details