Grainger Industrial Supply Gear Motor 1LPW3

Description
GEAR MOTOR, 29 RPM, 0.35AMP, 1/30 HP/CV, 103:1 RATIO, 90 V DC, MAX TORQUE - 20 IN-LB, TENV ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR, 29 RPM, 0.35AMP, 1/30 HP/CV, 103:1 RATIO, 90 V DC, MAX TORQUE - 20 IN-LB, TENV ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 5164861 - Radwell International
Willingboro, NJ, United States
Gear Motor
5164861
Gear Motor 5164861
GEAR MOTOR, 29 RPM, 0.35AMP, 1/30 HP/CV, 103:1 RATIO, 90 V DC, MAX TORQUE - 20 IN-LB, TENV ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, 29 RPM, 0.35AMP, 1/30 HP/CV, 103:1 RATIO, 90 V DC, MAX TORQUE - 20 IN-LB, TENV ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 5164861
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2671 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
165:1 micro linear servo 100mm - P8-100-165-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Stepper Motors - 403-1026-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details