Grainger Industrial Supply Gear Motor 1LNH1

Description
DC GEARMOTOR 12VDC, NAMEPLATE RPM: 25, MAX. TORQUE: 16.0 IN.-LB., ENCLOSURE: TENV. FREE 2 YEAR RADWELL WARRANTY
Description
DC GEARMOTOR 12VDC, NAMEPLATE RPM: 25, MAX. TORQUE: 16.0 IN.-LB., ENCLOSURE: TENV. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 99927803 - Radwell International
Willingboro, NJ, United States
Gear Motor
99927803
Gear Motor 99927803
DC GEARMOTOR 12VDC, NAMEPLATE RPM: 25, MAX. TORQUE: 16.0 IN.-LB., ENCLOSURE: TENV. FREE 2 YEAR RADWELL WARRANTY

DC GEARMOTOR 12VDC, NAMEPLATE RPM: 25, MAX. TORQUE: 16.0 IN.-LB., ENCLOSURE: TENV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 99927803
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
200W Gear Motor for Coffee Grinder Machine - YHD-E5345 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 220.0 VDC
Output Power 0.2680 HP
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
View Details
 - PGM.WH60HL-179-1317Q Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0188 HP
View Details