Grainger Industrial Supply Pipe and Coupling 1CZG2

Description
EXPANSION JOINT, DOUBLE SPHERE, 3" PIPE SIZE, DRILLED CONNECTION, EPDM MATERIAL, 4 BOLT HOLES, 7-1/2" OD, 7" LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
EXPANSION JOINT, DOUBLE SPHERE, 3" PIPE SIZE, DRILLED CONNECTION, EPDM MATERIAL, 4 BOLT HOLES, 7-1/2" OD, 7" LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 154149063 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
154149063
Pipe and Coupling 154149063
EXPANSION JOINT, DOUBLE SPHERE, 3" PIPE SIZE, DRILLED CONNECTION, EPDM MATERIAL, 4 BOLT HOLES, 7-1/2" OD, 7" LENGTH. FREE 2 YEAR RADWELL WARRANTY

EXPANSION JOINT, DOUBLE SPHERE, 3" PIPE SIZE, DRILLED CONNECTION, EPDM MATERIAL, 4 BOLT HOLES, 7-1/2" OD, 7" LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 154149063
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Commercial Gear and Dial Hub, 0.125 Bore, 0.56 Hub Dia. - A 1A16-25612 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.1250 inch (3.17 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details