Graco Inc. Vacuum Pump P12ECD

Description
DURA-FLO NXT 2-BALL PISTON PUMP, 12:1, DE-ICING EXHAUST MOTOR, DATATRAK, CS, 3 PTFE / 2 LEATHER PACKINGS. FREE 2 YEAR RADWELL WARRANTY
Description
DURA-FLO NXT 2-BALL PISTON PUMP, 12:1, DE-ICING EXHAUST MOTOR, DATATRAK, CS, 3 PTFE / 2 LEATHER PACKINGS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 186636691 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
186636691
Vacuum Pump 186636691
DURA-FLO NXT 2-BALL PISTON PUMP, 12:1, DE-ICING EXHAUST MOTOR, DATATRAK, CS, 3 PTFE / 2 LEATHER PACKINGS. FREE 2 YEAR RADWELL WARRANTY

DURA-FLO NXT 2-BALL PISTON PUMP, 12:1, DE-ICING EXHAUST MOTOR, DATATRAK, CS, 3 PTFE / 2 LEATHER PACKINGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 186636691
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

GHS4RM3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 4.000 inch (102 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Water Pumps - 2805132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
HP 1.47 HP
Power Source 230 V
View Details