Graco Inc. Pillow Block/Bearing Housing 563425

Description
INTERMEDIATE BASE PLATE, TRABON, MSP/MHH, 1/8-27 NPSF. FREE 2 YEAR RADWELL WARRANTY
Description
INTERMEDIATE BASE PLATE, TRABON, MSP/MHH, 1/8-27 NPSF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 127966251 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
127966251
Pillow Block/Bearing Housing 127966251
INTERMEDIATE BASE PLATE, TRABON, MSP/MHH, 1/8-27 NPSF. FREE 2 YEAR RADWELL WARRANTY

INTERMEDIATE BASE PLATE, TRABON, MSP/MHH, 1/8-27 NPSF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 127966251
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

2-3/8 in. ID, 6-29/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21238 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.72 inch (69.06 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details